Molex Connector Housing, Rcpt, 3Pos; Product Range Molex 39-01-4031

Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos; Product Range Molex - 56H7764 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos; Product Range Molex
56H7764
Connector Housing, Rcpt, 3Pos; Product Range Molex 56H7764
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H7764
Product Name Connector Housing, Rcpt, 3Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details