Molex Connector Housing, Rcpt, 3Pos; Product Range Molex 39-01-4030

Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos; Product Range Molex - 01H9079 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos; Product Range Molex
01H9079
Connector Housing, Rcpt, 3Pos; Product Range Molex 01H9079
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 3Pos; Product Range Molex - 98K8985 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos; Product Range Molex
98K8985
Connector Housing, Rcpt, 3Pos; Product Range Molex 98K8985
CONNECTOR HOUSING, RCPT, 3POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01H9079
Product Name Connector Housing, Rcpt, 3Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 155 mm (6.1 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details