Molex Minifit Jr Sr Recpt Hsg 2 Ckt V-0 Rohs Compliant Molex 39-01-4021

Description
MINIFIT JR SR RECPT HSG 2 CKT V-0 ROHS COMPLIANT: YES
Datasheet
Description
MINIFIT JR SR RECPT HSG 2 CKT V-0 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minifit Jr Sr Recpt Hsg 2 Ckt V-0 Rohs Compliant Molex - 17AC6356 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Jr Sr Recpt Hsg 2 Ckt V-0 Rohs Compliant Molex
17AC6356
Minifit Jr Sr Recpt Hsg 2 Ckt V-0 Rohs Compliant Molex 17AC6356
MINIFIT JR SR RECPT HSG 2 CKT V-0 ROHS COMPLIANT: YES

MINIFIT JR SR RECPT HSG 2 CKT V-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Rcpt Housing, Pa 66, 2Pos, 4.2Mm; Product Range Molex - 39AH6155 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, Pa 66, 2Pos, 4.2Mm; Product Range Molex
39AH6155
Rcpt Housing, Pa 66, 2Pos, 4.2Mm; Product Range Molex 39AH6155
RCPT HOUSING, PA 66, 2POS, 4.2MM; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No SVHCRoHS Compliant: Yes

RCPT HOUSING, PA 66, 2POS, 4.2MM; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC6356
Product Name Minifit Jr Sr Recpt Hsg 2 Ckt V-0 Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details