Multipole Connector; Connector Type:Plug & Socket; Gender:Plug; No. of Contacts:16; Series:Mini-Fit Jr.; Body Material:Nylon 6/6; No. of Rows:2; Pitch Spacing:0.165"
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 50B8413 |
| Product Name | Multipole Connector; Connector Type Molex |
| Gender | Male / Plug |