Molex Connector Housing, Plug, 12Pos; Product Range Molex 39-01-3129

Description
CONNECTOR HOUSING, PLUG, 12POS; PRODUCT RANGE:MINI-FIT JR. 5559 SERIES; GENDER:PLUG; NO. OF POSITIONS:12WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5558, 30490 & MINI-FIT PLUS 46012 SERIES PIN CONTACTS; SVHC:NO SVHC ROHS COMPLIANT: YES
Description
CONNECTOR HOUSING, PLUG, 12POS; PRODUCT RANGE:MINI-FIT JR. 5559 SERIES; GENDER:PLUG; NO. OF POSITIONS:12WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5558, 30490 & MINI-FIT PLUS 46012 SERIES PIN CONTACTS; SVHC:NO SVHC ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 12Pos; Product Range Molex - 34R5704 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Pos; Product Range Molex
34R5704
Connector Housing, Plug, 12Pos; Product Range Molex 34R5704
CONNECTOR HOUSING, PLUG, 12POS; PRODUCT RANGE:MINI-FIT JR. 5559 SERIES; GENDER:PLUG; NO. OF POSITIONS:12WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5558, 30490 & MINI-FIT PLUS 46012 SERIES PIN CONTACTS; SVHC:NO SVHC ROHS COMPLIANT: YES

CONNECTOR HOUSING, PLUG, 12POS; PRODUCT RANGE:MINI-FIT JR. 5559 SERIES; GENDER:PLUG; NO. OF POSITIONS:12WAYS; PITCH SPACING:4.2MM; FOR USE WITH:MOLEX MINI-FIT JR. 5558, 30490 & MINI-FIT PLUS 46012 SERIES PIN CONTACTS; SVHC:NO SVHC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34R5704
Product Name Connector Housing, Plug, 12Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details