Molex Wire Housings & Plugs 39-01-3109

Description
Molex 39-01-3109 Connector Housing
Request a Quote
Description
Molex 39-01-3109 Connector Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 6795833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795833
Wire Housings & Plugs 6795833
Molex 39-01-3109 Connector Housing

Molex 39-01-3109 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795833P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795833P
Wire Housings & Plugs 6795833P
Molex 39-01-3109 Connector Housing

Molex 39-01-3109 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Power - 39-01-3109 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
39-01-3109
Connectors Power 39-01-3109
MINIFITJRPLG FREEHNG /DH V-0 0CKT

MINIFITJRPLG FREEHNG /DH V-0 0CKT

Buy Now
Plug And Socket Connector; Series Molex - 57J3199 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector; Series Molex
57J3199
Plug And Socket Connector; Series Molex 57J3199
Plug and Socket Connector; Series:Mini-Fit Jr.; Pitch Spacing:0.165"; No. of Contacts:10; No. of Rows:2; Gender:Plug; Body Material:Nylon 6/6; Connector Type:Plug & Socket RoHS Compliant: Yes

Plug and Socket Connector; Series:Mini-Fit Jr.; Pitch Spacing:0.165"; No. of Contacts:10; No. of Rows:2; Gender:Plug; Body Material:Nylon 6/6; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site
Minifitjrplg Freehng /dh V-0 10Ckt Rohs Compliant Molex - 28AC9147 - Newark, An Avnet Company
Chicago, IL, United States
Minifitjrplg Freehng /dh V-0 10Ckt Rohs Compliant Molex
28AC9147
Minifitjrplg Freehng /dh V-0 10Ckt Rohs Compliant Molex 28AC9147
MINIFITJRPLG FREEHNG /DH V-0 10CKT ROHS COMPLIANT: YES

MINIFITJRPLG FREEHNG /DH V-0 10CKT ROHS COMPLIANT: YES

Supplier's Site
PLUG HOUSING-FREE HANGING;94V-0;10 CIRCUITS - 70190930 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG HOUSING-FREE HANGING;94V-0;10 CIRCUITS
70190930
PLUG HOUSING-FREE HANGING;94V-0;10 CIRCUITS 70190930
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6795833 6795833P 39-01-3109 39-01-3109 57J3199 28AC9147 70190930
Product Name Wire Housings & Plugs Wire Housings & Plugs Connectors Power Plug And Socket Connector; Series Molex Minifitjrplg Freehng /dh V-0 10Ckt Rohs Compliant Molex PLUG HOUSING-FREE HANGING;94V-0;10 CIRCUITS
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight Straight Straight
Mounting Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® Board-In 2.50mm (26,24,22 AWG) - 10161239-001 - Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Contact Size (AWG) 26 to 22 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details