Molex 8A 600V Electronic Connector 39-01-3069

Description
6 Pos Male Power Connector, 8A, 600V, Crimp, Straight Product overview: 39-01-3069 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-3069 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos Male Power Connector, 8A, 600V, Crimp, Straight Product overview: 39-01-3069 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-3069 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 600V Electronic Connector
340-39-01-3069
8A 600V Electronic Connector 340-39-01-3069
6 Pos Male Power Connector, 8A, 600V, Crimp, Straight Product overview: 39-01-3069 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-3069 can be used for catalog matching and distributor lookup.

6 Pos Male Power Connector, 8A, 600V, Crimp, Straight Product overview: 39-01-3069 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-3069 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Power - 39-01-3069 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
39-01-3069
Connectors Power 39-01-3069
MINIFITJRPLG FREEHNG /DH V-0 6

MINIFITJRPLG FREEHNG /DH V-0 6

Buy Now
Wire Housings & Plugs - 6795827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795827P
Wire Housings & Plugs 6795827P
Molex 39-01-3069 Connector Housing

Molex 39-01-3069 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PLUG HOUSING-FREE HANGING;94V-0;6 CIRCUITS - 70190857 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG HOUSING-FREE HANGING;94V-0;6 CIRCUITS
70190857
PLUG HOUSING-FREE HANGING;94V-0;6 CIRCUITS 70190857
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site
Minifitjrplg Freehng /dh V-0 6Ckt Rohs Compliant Molex - 30AC4519 - Newark, An Avnet Company
Chicago, IL, United States
Minifitjrplg Freehng /dh V-0 6Ckt Rohs Compliant Molex
30AC4519
Minifitjrplg Freehng /dh V-0 6Ckt Rohs Compliant Molex 30AC4519
MINIFITJRPLG FREEHNG /DH V-0 6CKT ROHS COMPLIANT: YES

MINIFITJRPLG FREEHNG /DH V-0 6CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector Housing, Plug, 6Pos; Product Range Molex - 56H7753 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Molex
56H7753
Connector Housing, Plug, 6Pos; Product Range Molex 56H7753
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-39-01-3069 39-01-3069 6795827P 39-01-3069 70190857 30AC4519 56H7753
Product Name 8A 600V Electronic Connector Connectors Power Wire Housings & Plugs PLUG HOUSING-FREE HANGING;94V-0;6 CIRCUITS Minifitjrplg Freehng /dh V-0 6Ckt Rohs Compliant Molex Connector Housing, Plug, 6Pos; Product Range Molex
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA9N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers