Molex Wire Housings & Plugs 39-01-3049

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 6795814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795814
Wire Housings & Plugs 6795814
Molex 39-01-3049 Connector Housing

Molex 39-01-3049 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795814P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795814P
Wire Housings & Plugs 6795814P
Molex 39-01-3049 Connector Housing

Molex 39-01-3049 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891378
Wire Housings & Plugs 1891378
Molex 39-01-3049 Connector Housing

Molex 39-01-3049 Connector Housing

Supplier's Site
Connectors Miscellaneous - 39-01-3049 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
39-01-3049
Connectors Miscellaneous 39-01-3049
MINIFITJRPLG FREEHNG /DH V-0 4

MINIFITJRPLG FREEHNG /DH V-0 4

Buy Now
Minifitjrplg Freehng /dh V-0 4Ckt Rohs Compliant Molex - 26AC7219 - Newark, An Avnet Company
Chicago, IL, United States
Minifitjrplg Freehng /dh V-0 4Ckt Rohs Compliant Molex
26AC7219
Minifitjrplg Freehng /dh V-0 4Ckt Rohs Compliant Molex 26AC7219
MINIFITJRPLG FREEHNG /DH V-0 4CKT ROHS COMPLIANT: YES

MINIFITJRPLG FREEHNG /DH V-0 4CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
PLUG HOUSING-FREE HANGING;94V-0;4 CIRCUIT - 70190721 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG HOUSING-FREE HANGING;94V-0;4 CIRCUIT
70190721
PLUG HOUSING-FREE HANGING;94V-0;4 CIRCUIT 70190721
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-01-3049 6795814 6795814P 1891378 39-01-3049 26AC7219 70190721
Product Name Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Connectors Miscellaneous Minifitjrplg Freehng /dh V-0 4Ckt Rohs Compliant Molex PLUG HOUSING-FREE HANGING;94V-0;4 CIRCUIT
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight Straight Straight Straight
Mounting Cable mount Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details