Molex Connectors Power 39-01-3042

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Power - 39-01-3042 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
39-01-3042
Connectors Power 39-01-3042
MINIFIT JR RCPT DR V2 SIDETAB 4CKT

MINIFIT JR RCPT DR V2 SIDETAB 4CKT

Buy Now
Connectors, Interconnects - Rectangular Connectors - Housings - 1034723-39-01-3042 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1034723-39-01-3042
Connectors, Interconnects - Rectangular Connectors - Housings 1034723-39-01-3042
Win Source Part Number: 1034723-39-01-3042 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 626056; 1586765-4; 794954-4; 1586019-4; 43025-04000039013042 ; 039013042; 39-01-3042..; 39013042; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.7080 Mfr: Molex Other Names: 2266-39-01-3042

Win Source Part Number: 1034723-39-01-3042
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 626056; 1586765-4; 794954-4; 1586019-4; 43025-04000039013042; 039013042; 39-01-3042..; 39013042;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Mfr: Molex
Other Names: 2266-39-01-3042

Buy Now Datasheet
Singapore, Singapore
8A 600V Electronic Connector
340-39-01-3042
8A 600V Electronic Connector 340-39-01-3042
4 Pos Female Power Connector, 8A, 600V, Crimp, Receptacle Product overview: 39-01-3042 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-3042 can be used for catalog matching and distributor lookup.

4 Pos Female Power Connector, 8A, 600V, Crimp, Receptacle Product overview: 39-01-3042 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-3042 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.165 mini fit jr receptacle 4 position - 70090763 - Allied Electronics, Inc.
Fort Worth, TX, USA
.165 mini fit jr receptacle 4 position
70090763
.165 mini fit jr receptacle 4 position 70090763
.165 mini fit jr receptacle 4 position

.165 mini fit jr receptacle 4 position

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-01-3042 39-01-3042 1034723-39-01-3042 340-39-01-3042 70090763
Product Name Connectors Power Connectors, Interconnects - Rectangular Connectors - Housings 8A 600V Electronic Connector .165 mini fit jr receptacle 4 position
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1604-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers