Molex Connector Housing, Rcpt, 2Pos; Product Range Molex 39-01-3025

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Molex - 07AH5109 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
07AH5109
Connector Housing, Rcpt, 2Pos; Product Range Molex 07AH5109
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07AH5109
Product Name Connector Housing, Rcpt, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details