Molex 39-01-3023 Connector Housing
Molex 39-01-3023 Connector Housing
Molex 39-01-3023 Connector Housing
Connector
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.
Connector Housing; Connector Type:Plug & Socket; Gender:Plug; No. of Contacts:2; Contact Termination:Crimp; Series:5559; Color:Natural; Connector Mounting:Free-Hangin
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6795802 | 6795802P | 1888721 | 39-01-3023 | 39-01-3023 | 70190720 | 38C9730 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Wire Housings & Plugs | Connectors Power | PLUG HOUSING-FREE HANGING;94V-2;2 CIRCUITS | Connector Housing; Connector Type Molex | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight; Straight | Straight | Straight | Straight | |||
| Mounting | Cable mount | Cable mount | Free-Hanging |