Molex Connector Housing, Plug, 2Pos; Product Range Molex 39-01-3023

Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos; Product Range Molex - 56H7743 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos; Product Range Molex
56H7743
Connector Housing, Plug, 2Pos; Product Range Molex 56H7743
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site
Connector Housing, Plug, 2Pos; Product Range Molex - 34R5699 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos; Product Range Molex
34R5699
Connector Housing, Plug, 2Pos; Product Range Molex 34R5699
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H7743
Product Name Connector Housing, Plug, 2Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details