Molex 39-01-3022 Connector Housing
Molex 39-01-3022 Connector Housing
Molex 39-01-3022 Connector Housing
2 Pos Female Power Connector, 12A, 600V, Crimp, Receptacle Product overview: 39-01-3022 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-01-3022 can be used for catalog matching and distributor lookup.
Connector
MINIFIT JR RCPT DR V2 SIDETAB 2CKT
Manufacturer: Molex, LLC
Win Source Part Number: 1128354-39-01-3022
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mini-Fit Jr.™ is ideal for higher-current / higher-density applications which require design flexibility for wire- to-wire and wire-to-board configurations. Mini-Fit connectors are ideal for power applications up to 9.0A per circuit. The core attributes of Mini-Fit Jr. include: fully isolated terminals, positive housing locks, low-engagement forces and polarized housings. Mini-Fit Jr. products are UL recognized, CSA approved and TUV licensed. All components are lead-free and RoHS compliant. Mini-Fit Jr. connectors are available in single row or dual row 2- to 24-circuit options, and features multiple plating and material selections, for most applications.
MINIFIT JR RCPT DR V2 SIDETABS 2CKT ROHS COMPLIANT: YES
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:2Positions
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6704569P | 6704569 | 1891429 | 2027-39-01-3022 | 39-01-3022 | 39-01-3022 | 1128354-39-01-3022 | 70090708 | 26AC7214 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Wire Housings & Plugs | 12A 600V Electronic Connector | Connectors Miscellaneous | Rectangular Connectors - 39-01-3022 | .165 Pitch Mini-Fit Jr. Receptacle Housing, Dual Row, PA Polyamide Nylon 6/6, U | Minifit Jr Rcpt Dr V2 Sidetabs 2Ckt Rohs Compliant Molex | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight; Straight | Straight | ||||||
| Mounting | Cable mount | Cable mount | |||||||
| Termination | Crimp |