Molex 39-01-2241 Connector Housing
Molex 39-01-2241 Connector Housing
Molex 39-01-2241 Connector Housing
Connector
24CKT NEW MINI FIT HOUSIN 555924P
24CKT NEW MINI FIT HOUSIN 555924P ROHS COMPLIANT: YES
PLUG & SOCKET HOUSING, PLUG, NYLON; Connector Type:Plug & Socket; Series:Mini-Fit Jr.; Pitch Spacing:4.2mm; Body Material:Nylon 6/6; No. of Rows:2; Connector Mounting:Panel; No. of Contacts:24; Gender:Plug; Color:Natural RoHS Compliant: Yes
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5109720 | 5109720P | 1888805 | 39-01-2241 | 39-01-2241 | 28AC9143 | 67H4071 | 70191663 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Wire Housings & Plugs | Connectors Power | 24Ckt New Mini Fit Housin 555924P Rohs Compliant Molex | Plug & Socket Housing, Plug, Nylon; Connector Type Molex | .165 mni-fit jr dual row, 24 circuits | |
| Gender | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack | Male / Plug | Male / Plug |