Molex Connectors Wire-to-Bd - Unreviewed 39-01-2205

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Wire-to-Bd - Unreviewed - 39-01-2205 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Unreviewed
39-01-2205
Connectors Wire-to-Bd - Unreviewed 39-01-2205
MIN FIT HOUSING

MIN FIT HOUSING

Buy Now
Wire Housings & Plugs - 7205965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7205965
Wire Housings & Plugs 7205965
Molex 39-01-2205 Connector Housing

Molex 39-01-2205 Connector Housing

Supplier's Site
Mini-Fit, Jr.; Dual Row Recept; 20 Circuits - 70191031 - Allied Electronics, Inc.
Fort Worth, TX, USA
Mini-Fit, Jr.; Dual Row Recept; 20 Circuits
70191031
Mini-Fit, Jr.; Dual Row Recept; 20 Circuits 70191031
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site
Min Fit Housing Rohs Compliant Molex - 28AC9140 - Newark, An Avnet Company
Chicago, IL, United States
Min Fit Housing Rohs Compliant Molex
28AC9140
Min Fit Housing Rohs Compliant Molex 28AC9140
MIN FIT HOUSING ROHS COMPLIANT: YES

MIN FIT HOUSING ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-01-2205 39-01-2205 7205965 70191031 28AC9140
Product Name Connectors Wire-to-Bd - Unreviewed Wire Housings & Plugs Mini-Fit, Jr.; Dual Row Recept; 20 Circuits Min Fit Housing Rohs Compliant Molex
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details