Molex Connector Housing, Rcpt, 18Pos; Product Range Molex 39-01-2185

Description
CONNECTOR HOUSING, RCPT, 18POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 18POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 18Pos; Product Range Molex - 18M8065 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 18Pos; Product Range Molex
18M8065
Connector Housing, Rcpt, 18Pos; Product Range Molex 18M8065
CONNECTOR HOUSING, RCPT, 18POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:18Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 18POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:18Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 18Pos; Product Range Molex - 49Y4628 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 18Pos; Product Range Molex
49Y4628
Connector Housing, Rcpt, 18Pos; Product Range Molex 49Y4628
CONNECTOR HOUSING, RCPT, 18POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:18Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 18POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:18Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18M8065
Product Name Connector Housing, Rcpt, 18Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details