18 Pos 600V Rectangular Power Connector, Male Pin, Crimp Product overview: 39-01-2181 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-01-2181 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 906704-39-01-2181
Series: *
Package: Bag
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Molex 39-01-2181 Connector Housing
Molex 39-01-2181 Connector Housing
Connector
18CKT NEW MINI FIT HOUSIN 555918P
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-39-01-2181 | 906704-39-01-2181 | 4180144P | 4180144 | 39-01-2181 | 39-01-2181 | 70091088 |
| Product Name | 600V Electronic Connector | Rectangular Connectors - 39-01-2181 | Wire Housings & Plugs | Wire Housings & Plugs | Connectors Crimp Housings, Commercial, Unreviewed | .165 mini fit jr. 18 circuits | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Termination | Crimp | Crimp | |||||
| Voltage Rating | 600 volts | ||||||
| Current Rating | 13.0 amps |