Win Source Part Number: 996177-39-01-2145
Category: Connectors, Interconnects>Rectan
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Mfr: Molex
Other Names: 2266-39-01-2145
Molex 39-01-2145 Connector Housing
Molex 39-01-2145 Connector Housing
14 Pos Female Crimp Power Connector, 600V, 13A, Straight Product overview: 39-01-2145 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-01-2145 can be used for catalog matching and distributor lookup.
Connector
NEW MINI FIT CONN CRIMP REC HOUS 5557
NEW MINI FIT CONN CRIMP REC HOUS 5557 ROHS COMPLIANT: YES
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 996177-39-01-2145 | 6795808 | 6795808P | 2027-39-01-2145 | 39-01-2145 | 39-01-2145 | 26AC7208 | 70190874 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Housings | Wire Housings & Plugs | Wire Housings & Plugs | 600V 13A Electronic Connector | Connectors | New Mini Fit Conn Crimp Rec Hous 5557 Rohs Compliant Molex | RECEPTACLE HOUSING;94V-0;14 CIRCUITS | |
| Connector Type | Rectangular Connectors, Heavy Duty | |||||||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||||
| Geometry | Straight; Straight | Straight | Straight | |||||
| Mounting | Cable mount |