Molex Rectangular Connectors - 39-01-2140 39-01-2140

Description
Manufacturer: Molex, LLC Win Source Part Number: 763431-39-01-2140 Series: Mini-Fit Jr 5557 Packaging: Bulk Number of Positions: 14 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 5557 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 1-2029029-4; 649 014 113 322; MF42-HF-14; ; Introduction Date: June 08, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, India, Italy, Japan, Netherlands, Poland, Republic of Korea, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 763431-39-01-2140 Series: Mini-Fit Jr 5557 Packaging: Bulk Number of Positions: 14 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 5557 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 1-2029029-4; 649 014 113 322; MF42-HF-14; ; Introduction Date: June 08, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, India, Italy, Japan, Netherlands, Poland, Republic of Korea, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 39-01-2140 - 763431-39-01-2140 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39-01-2140
763431-39-01-2140
Rectangular Connectors - 39-01-2140 763431-39-01-2140
Manufacturer: Molex, LLC Win Source Part Number: 763431-39-01-2140 Series: Mini-Fit Jr 5557 Packaging: Bulk Number of Positions: 14 Pitch: 0.165" (4.20mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 5557 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 1-2029029-4; 649 014 113 322; MF42-HF-14; ; Introduction Date: June 08, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, India, Italy, Japan, Netherlands, Poland, Republic of Korea, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763431-39-01-2140
Series: Mini-Fit Jr 5557
Packaging: Bulk
Number of Positions: 14
Pitch: 0.165" (4.20mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 5557
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 1-2029029-4; 649 014 113 322; MF42-HF-14; ;
Introduction Date: June 08, 2010
ECCN: EAR99
Country of Origin: China, Hong Kong, India, Italy, Japan, Netherlands, Poland, Republic of Korea, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors - 39-01-2140 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-01-2140
Connectors 39-01-2140
NEW MINI FIT CONN HOUS

NEW MINI FIT CONN HOUS

Buy Now
Singapore, Singapore
600V 13A Electronic Connector
340-39-01-2140
600V 13A Electronic Connector 340-39-01-2140
14 Pos Female Receptacle Power Connector, 600V, 13A, Crimp Product overview: 39-01-2140 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2140 can be used for catalog matching and distributor lookup.

14 Pos Female Receptacle Power Connector, 600V, 13A, Crimp Product overview: 39-01-2140 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2140 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
New Mini Fit Conn Hous 555714R Rohs Compliant Molex - 26AC7207 - Newark, An Avnet Company
Chicago, IL, United States
New Mini Fit Conn Hous 555714R Rohs Compliant Molex
26AC7207
New Mini Fit Conn Hous 555714R Rohs Compliant Molex 26AC7207
NEW MINI FIT CONN HOUS 555714R ROHS COMPLIANT: YES

NEW MINI FIT CONN HOUS 555714R ROHS COMPLIANT: YES

Supplier's Site Datasheet
RECEPTACLE HOUSING;94V-2;14 CIRCUITS - 70190904 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE HOUSING;94V-2;14 CIRCUITS
70190904
RECEPTACLE HOUSING;94V-2;14 CIRCUITS 70190904
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 763431-39-01-2140 39-01-2140 340-39-01-2140 39-01-2140 26AC7207 70190904
Product Name Rectangular Connectors - 39-01-2140 Connectors 600V 13A Electronic Connector New Mini Fit Conn Hous 555714R Rohs Compliant Molex RECEPTACLE HOUSING;94V-2;14 CIRCUITS
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAEE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Drawer ® 75 Housing Socket housing flush PCB mount - 075MSP - Anderson Power Products
Specs
Mounting PCB Mount
View Details
2 suppliers