Molex Connector Housing, Rcpt, 14Pos; Product Range Molex 39-01-2140

Description
CONNECTOR HOUSING, RCPT, 14POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 14POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 14Pos; Product Range Molex - 77C6121 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 14Pos; Product Range Molex
77C6121
Connector Housing, Rcpt, 14Pos; Product Range Molex 77C6121
CONNECTOR HOUSING, RCPT, 14POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 14POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77C6121
Product Name Connector Housing, Rcpt, 14Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details