Molex Circular Connectors - Circular Connectors - Housings - 39-01-2125 39-01-2125

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017481-39-01-2125 Packaging: Bulk Number of Positions: 12 Pitch: 4.2 mm Color: Natural, White Connector Type: Socket Number of Rows: 2 Row Spacing: 4.2 mm Termination: Crimp Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 12 Gender: Receptacle Length: 26.4 mm Housing Material: Nylon Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Beige Height: 15.1 mm Material: Nylon Number of Poles: 12 Number of Lines: 2 Number of Pins: 10 Width: 15.1 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1-1586000-2; 1-1586017-2; 1-1969598-2; 39-01-3123; 39-01-3143; 39-01-31290039012125 ; 039012125; 39-01-2125-P; 39-01-2125.; 39-01-2125..; 3901-2125; 39012125; 5557-12R-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.6 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Voltage Rating (DC): 600 V REACH SVHC: Unknown Flammability Rating: UL94 V-0 Max Current Rating: 9 A Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017481-39-01-2125 Packaging: Bulk Number of Positions: 12 Pitch: 4.2 mm Color: Natural, White Connector Type: Socket Number of Rows: 2 Row Spacing: 4.2 mm Termination: Crimp Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 12 Gender: Receptacle Length: 26.4 mm Housing Material: Nylon Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Beige Height: 15.1 mm Material: Nylon Number of Poles: 12 Number of Lines: 2 Number of Pins: 10 Width: 15.1 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1-1586000-2; 1-1586017-2; 1-1969598-2; 39-01-3123; 39-01-3143; 39-01-31290039012125 ; 039012125; 39-01-2125-P; 39-01-2125.; 39-01-2125..; 3901-2125; 39012125; 5557-12R-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.6 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Voltage Rating (DC): 600 V REACH SVHC: Unknown Flammability Rating: UL94 V-0 Max Current Rating: 9 A Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 39-01-2125 - 1017481-39-01-2125 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-01-2125
1017481-39-01-2125
Circular Connectors - Circular Connectors - Housings - 39-01-2125 1017481-39-01-2125
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017481-39-01-2125 Packaging: Bulk Number of Positions: 12 Pitch: 4.2 mm Color: Natural, White Connector Type: Socket Number of Rows: 2 Row Spacing: 4.2 mm Termination: Crimp Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 12 Gender: Receptacle Length: 26.4 mm Housing Material: Nylon Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Beige Height: 15.1 mm Material: Nylon Number of Poles: 12 Number of Lines: 2 Number of Pins: 10 Width: 15.1 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 1-1586000-2; 1-1586017-2; 1-1969598-2; 39-01-3123; 39-01-3143; 39-01-31290039012125 ; 039012125; 39-01-2125-P; 39-01-2125.; 39-01-2125..; 3901-2125; 39012125; 5557-12R-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.6 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Voltage Rating (DC): 600 V REACH SVHC: Unknown Flammability Rating: UL94 V-0 Max Current Rating: 9 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017481-39-01-2125
Packaging: Bulk
Number of Positions: 12
Pitch: 4.2 mm
Color: Natural, White
Connector Type: Socket
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Crimp
Voltage Rating: 600 V
Current Rating: 13 A
Number of Contacts: 12
Gender: Receptacle
Length: 26.4 mm
Housing Material: Nylon
Approvals: CSA, TUV, UL
Orientation: Straight
Housing Color: Beige
Height: 15.1 mm
Material: Nylon
Number of Poles: 12
Number of Lines: 2
Number of Pins: 10
Width: 15.1 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 1-1586000-2; 1-1586017-2; 1-1969598-2; 39-01-3123; 39-01-3143; 39-01-31290039012125; 039012125; 39-01-2125-P; 39-01-2125.; 39-01-2125..; 3901-2125; 39012125; 5557-12R-210;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.6 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 600 V
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Max Current Rating: 9 A
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 39-01-2125 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-01-2125
Connectors 39-01-2125
12CKT RCPT HSG 555712R21

12CKT RCPT HSG 555712R21

Buy Now
Singapore, Singapore
600V 13A Electronic Connector
340-39-01-2125
600V 13A Electronic Connector 340-39-01-2125
12 Pos 2 Row 4.2mm Pitch Power Connector, Female, Crimp, 600V, 13A Product overview: 39-01-2125 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2125 can be used for catalog matching and distributor lookup.

12 Pos 2 Row 4.2mm Pitch Power Connector, Female, Crimp, 600V, 13A Product overview: 39-01-2125 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6795795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795795
Wire Housings & Plugs 6795795
Molex 39-01-2125 Connector Housing

Molex 39-01-2125 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795795P
Wire Housings & Plugs 6795795P
Molex 39-01-2125 Connector Housing

Molex 39-01-2125 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891468
Wire Housings & Plugs 1891468
Molex 39-01-2125 Connector Housing

Molex 39-01-2125 Connector Housing

Supplier's Site
RECEPTACLE HOUSING;94V-0;12 CIRCUITS - 70190676 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE HOUSING;94V-0;12 CIRCUITS
70190676
RECEPTACLE HOUSING;94V-0;12 CIRCUITS 70190676
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1017481-39-01-2125 39-01-2125 39-01-2125 340-39-01-2125 6795795 6795795P 1891468 70190676
Product Name Circular Connectors - Circular Connectors - Housings - 39-01-2125 Connectors 600V 13A Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs RECEPTACLE HOUSING;94V-0;12 CIRCUITS
Connector Type Circular / Cylindrical Connectors
Termination Crimp Crimp Crimp
Mounting Cable Cable mount Cable mount
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products