Molex Wire Housings & Plugs 39-01-2120

Description
Molex 39-01-2120 Connector Housing
Request a Quote Datasheet
Description
Molex 39-01-2120 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 4841805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4841805
Wire Housings & Plugs 4841805
Molex 39-01-2120 Connector Housing

Molex 39-01-2120 Connector Housing

Supplier's Site
Wire Housings & Plugs - 4841805P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4841805P
Wire Housings & Plugs 4841805P
Molex 39-01-2120 Connector Housing

Molex 39-01-2120 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891455
Wire Housings & Plugs 1891455
Molex 39-01-2120 Connector Housing

Molex 39-01-2120 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Commercial, Unreviewed - 39-01-2120 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Unreviewed
39-01-2120
Connectors Crimp Housings, Commercial, Unreviewed 39-01-2120
NEW MINI FIT CONN REC HSG

NEW MINI FIT CONN REC HSG

Buy Now
Circular Connectors - Circular Connectors - Housings - 39-01-2120 - 1027667-39-01-2120 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-01-2120
1027667-39-01-2120
Circular Connectors - Circular Connectors - Housings - 39-01-2120 1027667-39-01-2120
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027667-39-01-2120 Packaging: Bulk Number of Positions: 12 Pitch: 4.2 mm Color: Natural Connector Type: Socket Number of Rows: 2 Row Spacing: 4.2 mm Termination: Crimp Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 12 Gender: Receptacle Length: 26.4 mm Housing Material: Nylon Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Natural Contact Resistance: 10 mΩ Height: 14.1 mm Material: Nylon Number of Pins: 12 Width: 15.1 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 368537-1; 1-1969597-2; 1-1969614-2; 1-106527-2; 50-36-1674; 39-01-2105; 50-36-22930039012120 ; 039012120; 39-01-2120.; 3901-2120; 39012120; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.6 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027667-39-01-2120
Packaging: Bulk
Number of Positions: 12
Pitch: 4.2 mm
Color: Natural
Connector Type: Socket
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Crimp
Voltage Rating: 600 V
Current Rating: 13 A
Number of Contacts: 12
Gender: Receptacle
Length: 26.4 mm
Housing Material: Nylon
Approvals: CSA, TUV, UL
Orientation: Straight
Housing Color: Natural
Contact Resistance: 10 mΩ
Height: 14.1 mm
Material: Nylon
Number of Pins: 12
Width: 15.1 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 368537-1; 1-1969597-2; 1-1969614-2; 1-106527-2; 50-36-1674; 39-01-2105; 50-36-22930039012120; 039012120; 39-01-2120.; 3901-2120; 39012120;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.6 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-2
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
13A 600V Electronic Connector
340-39-01-2120
13A 600V Electronic Connector 340-39-01-2120
12 Pos Receptacle Power Connector, 13A, 600V, Crimp, Straight Product overview: 39-01-2120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2120 can be used for catalog matching and distributor lookup.

12 Pos Receptacle Power Connector, 13A, 600V, Crimp, Straight Product overview: 39-01-2120 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
New Mini Fit Conn Rec Hsg 555712R Rohs Compliant Molex - 26AC7204 - Newark, An Avnet Company
Chicago, IL, United States
New Mini Fit Conn Rec Hsg 555712R Rohs Compliant Molex
26AC7204
New Mini Fit Conn Rec Hsg 555712R Rohs Compliant Molex 26AC7204
NEW MINI FIT CONN REC HSG 555712R ROHS COMPLIANT: YES

NEW MINI FIT CONN REC HSG 555712R ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector Housing; Connector Type Molex - 38C9721 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing; Connector Type Molex
38C9721
Connector Housing; Connector Type Molex 38C9721
Connector Housing; Connector Type:Plug & Socket; Gender:Female; No. of Contacts:12; Contact Termination:Crimp; Series:5557; Color:Natural; Body Material:PA Polyamide (Nylon); Connecting Termination:Crimp; Mounting Type:Header RoHS Compliant: Yes

Connector Housing; Connector Type:Plug & Socket; Gender:Female; No. of Contacts:12; Contact Termination:Crimp; Series:5557; Color:Natural; Body Material:PA Polyamide (Nylon); Connecting Termination:Crimp; Mounting Type:Header RoHS Compliant: Yes

Supplier's Site
RECEPTACLE HOUSING;94V-2;12 CIRCUITS - 70190847 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE HOUSING;94V-2;12 CIRCUITS
70190847
RECEPTACLE HOUSING;94V-2;12 CIRCUITS 70190847
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4841805 4841805P 1891455 39-01-2120 39-01-2120 1027667-39-01-2120 340-39-01-2120 26AC7204 38C9721 70190847
Product Name Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Connectors Crimp Housings, Commercial, Unreviewed Circular Connectors - Circular Connectors - Housings - 39-01-2120 13A 600V Electronic Connector New Mini Fit Conn Rec Hsg 555712R Rohs Compliant Molex Connector Housing; Connector Type Molex RECEPTACLE HOUSING;94V-2;12 CIRCUITS
Gender Male / Plug; Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight Straight Straight Straight
Mounting Cable mount Cable mount Cable Header
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details