Molex Connector Housing, Rcpt, 10Pos; Product Range Molex 39-01-2105

Description
CONNECTOR HOUSING, RCPT, 10POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 10POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 10Pos; Product Range Molex - 56H7725 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos; Product Range Molex
56H7725
Connector Housing, Rcpt, 10Pos; Product Range Molex 56H7725
CONNECTOR HOUSING, RCPT, 10POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 10Pos; Product Range Molex - 08R6085 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos; Product Range Molex
08R6085
Connector Housing, Rcpt, 10Pos; Product Range Molex 08R6085
CONNECTOR HOUSING, RCPT, 10POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H7725
Product Name Connector Housing, Rcpt, 10Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details