Molex Wire Housings & Plugs 39-01-2100

Description
Molex 39-01-2100 Connector Housing
Request a Quote
Description
Molex 39-01-2100 Connector Housing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 4841798P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4841798P
Wire Housings & Plugs 4841798P
Molex 39-01-2100 Connector Housing

Molex 39-01-2100 Connector Housing

Supplier's Site
Wire Housings & Plugs - 4841798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4841798
Wire Housings & Plugs 4841798
Molex 39-01-2100 Connector Housing

Molex 39-01-2100 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891402
Wire Housings & Plugs 1891402
Molex 39-01-2100 Connector Housing

Molex 39-01-2100 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 39-01-2100 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-01-2100
Connectors 39-01-2100
NEW MINI FIT CONN HOUS

NEW MINI FIT CONN HOUS

Buy Now
Circular Connectors - Circular Connectors - Housings - 39-01-2100 - 1038352-39-01-2100 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-01-2100
1038352-39-01-2100
Circular Connectors - Circular Connectors - Housings - 39-01-2100 1038352-39-01-2100
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038352-39-01-2100 Packaging: Bulk Number of Positions: 10 Pitch: 4.2 mm Color: Natural Connector Type: Socket Number of Rows: 2 Termination: Crimp Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 10 Gender: Receptacle Length: 22.2 mm Housing Material: Nylon Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Natural Body Material: Nylon, Polyamide Contact Resistance: 10 mΩ Height: 14.1 mm Material: Nylon Number of Pins: 8 Contact Gender: Female Working Voltage: 250 V Width: 15.1 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 3-1564516-1; 1-1586019-0; 1-1969597-0; 39-01-2080; 50-36-1674; 1586019-8; 39-01-21200039012100 ; 039012100; 39-01-2100.; 39-01-2100..; 39-01-2100...; 3901-2100; 39012100; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.6 mm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Voltage Rating (DC): 600 V REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038352-39-01-2100
Packaging: Bulk
Number of Positions: 10
Pitch: 4.2 mm
Color: Natural
Connector Type: Socket
Number of Rows: 2
Termination: Crimp
Voltage Rating: 600 V
Current Rating: 13 A
Number of Contacts: 10
Gender: Receptacle
Length: 22.2 mm
Housing Material: Nylon
Approvals: CSA, TUV, UL
Orientation: Straight
Housing Color: Natural
Body Material: Nylon, Polyamide
Contact Resistance: 10 mΩ
Height: 14.1 mm
Material: Nylon
Number of Pins: 8
Contact Gender: Female
Working Voltage: 250 V
Width: 15.1 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 3-1564516-1; 1-1586019-0; 1-1969597-0; 39-01-2080; 50-36-1674; 1586019-8; 39-01-21200039012100; 039012100; 39-01-2100.; 39-01-2100..; 39-01-2100...; 3901-2100; 39012100;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.6 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Multipole Connector; Connector Type Molex - 18M8060 - Newark, An Avnet Company
Chicago, IL, United States
Multipole Connector; Connector Type Molex
18M8060
Multipole Connector; Connector Type Molex 18M8060
Multipole Connector; Connector Type:Plug & Socket; Gender:Female; No. of Contacts:10; Contact Termination:Crimp; Series:5557; Color:Natural; Body Material:PA Polyamide (Nylon); Connecting Termination:Crimp; Mounting Type:Header RoHS Compliant: Yes

Multipole Connector; Connector Type:Plug & Socket; Gender:Female; No. of Contacts:10; Contact Termination:Crimp; Series:5557; Color:Natural; Body Material:PA Polyamide (Nylon); Connecting Termination:Crimp; Mounting Type:Header RoHS Compliant: Yes

Supplier's Site
RECEPTACLE HOUSING;94V-2;10 CIRCUITS - 70190738 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE HOUSING;94V-2;10 CIRCUITS
70190738
RECEPTACLE HOUSING;94V-2;10 CIRCUITS 70190738
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4841798P 4841798 1891402 39-01-2100 39-01-2100 1038352-39-01-2100 18M8060 70190738
Product Name Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Connectors Circular Connectors - Circular Connectors - Housings - 39-01-2100 Multipole Connector; Connector Type Molex RECEPTACLE HOUSING;94V-2;10 CIRCUITS
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight Straight
Mounting Cable mount Cable mount Header
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products