Molex Connector Housing, Plug, 8Pos; Product Range Molex 39-01-2086

Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts; Colour:IvoryRoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts; Colour:IvoryRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 8Pos; Product Range Molex - 56H7724 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Pos; Product Range Molex
56H7724
Connector Housing, Plug, 8Pos; Product Range Molex 56H7724
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts; Colour:IvoryRoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 8POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts; Colour:IvoryRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H7724
Product Name Connector Housing, Plug, 8Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details