Molex 600V 13A Electronic Connector 39-01-2080

Description
8 Pos Female Crimp Power Connector, 600V, 13A, Receptacle Product overview: 39-01-2080 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2080 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos Female Crimp Power Connector, 600V, 13A, Receptacle Product overview: 39-01-2080 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2080 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 13A Electronic Connector
340-39-01-2080
600V 13A Electronic Connector 340-39-01-2080
8 Pos Female Crimp Power Connector, 600V, 13A, Receptacle Product overview: 39-01-2080 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2080 can be used for catalog matching and distributor lookup.

8 Pos Female Crimp Power Connector, 600V, 13A, Receptacle Product overview: 39-01-2080 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 39-01-2080 - 967861-39-01-2080 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-01-2080
967861-39-01-2080
Circular Connectors - Circular Connectors - Housings - 39-01-2080 967861-39-01-2080
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967861-39-01-2080 Packaging: Bulk Number of Positions: 8 Pitch: 4.2 mm Color: Natural Connector Type: Socket Number of Rows: 2 Termination: Crimp Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 8 Gender: Receptacle Length: 18 mm Housing Material: Nylon Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Natural Body Material: Nylon, Polyamide Contact Resistance: 10 mΩ Height: 14.1 mm Material: Nylon Number of Pins: 6 Contact Gender: Female Working Voltage: 250 V Width: 15.1 mm Categories: Circular Connectors - Housings Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.6 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Flammability Rating: UL94 V-2 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967861-39-01-2080
Packaging: Bulk
Number of Positions: 8
Pitch: 4.2 mm
Color: Natural
Connector Type: Socket
Number of Rows: 2
Termination: Crimp
Voltage Rating: 600 V
Current Rating: 13 A
Number of Contacts: 8
Gender: Receptacle
Length: 18 mm
Housing Material: Nylon
Approvals: CSA, TUV, UL
Orientation: Straight
Housing Color: Natural
Body Material: Nylon, Polyamide
Contact Resistance: 10 mΩ
Height: 14.1 mm
Material: Nylon
Number of Pins: 6
Contact Gender: Female
Working Voltage: 250 V
Width: 15.1 mm
Categories: Circular Connectors - Housings
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.6 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-2
Glow Wire Compliant: Non-compliant

Buy Now
Wire Housings & Plugs - 4841782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4841782P
Wire Housings & Plugs 4841782P
Molex 39-01-2080 Crimp Connector Housing

Molex 39-01-2080 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 4841782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4841782
Wire Housings & Plugs 4841782
Molex 39-01-2080 Crimp Connector Housing

Molex 39-01-2080 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891509
Wire Housings & Plugs 1891509
Molex 39-01-2080 Crimp Connector Housing

Molex 39-01-2080 Crimp Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) - 39-01-2080 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
39-01-2080
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 39-01-2080
NEW MINI FIT CONN HOUS

NEW MINI FIT CONN HOUS

Buy Now
RECEPTACLE HOUSING;94V-2;8 CIRCUITS - 70190596 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE HOUSING;94V-2;8 CIRCUITS
70190596
RECEPTACLE HOUSING;94V-2;8 CIRCUITS 70190596
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site
New Mini Fit Conn Hous 555708R Rohs Compliant Molex - 26AC7200 - Newark, An Avnet Company
Chicago, IL, United States
New Mini Fit Conn Hous 555708R Rohs Compliant Molex
26AC7200
New Mini Fit Conn Hous 555708R Rohs Compliant Molex 26AC7200
NEW MINI FIT CONN HOUS 555708R ROHS COMPLIANT: YES

NEW MINI FIT CONN HOUS 555708R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-39-01-2080 967861-39-01-2080 4841782P 4841782 1891509 39-01-2080 39-01-2080 70190596 26AC7200
Product Name 600V 13A Electronic Connector Circular Connectors - Circular Connectors - Housings - 39-01-2080 Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) RECEPTACLE HOUSING;94V-2;8 CIRCUITS New Mini Fit Conn Hous 555708R Rohs Compliant Molex
Termination Crimp Crimp Crimp
Voltage Rating 600 volts 600 volts
Current Rating 13.0 amps 13.0 amps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products