Molex Terminals - 39-01-2065 39-01-2065

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminals - 39-01-2065 - 999961-39-01-2065 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 39-01-2065
999961-39-01-2065
Terminals - 39-01-2065 999961-39-01-2065
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999961-39-01-2065 Packaging: Bulk Number of Positions: 6 Pitch: 4.2 mm Color: White Connector Type: Socket Number of Rows: 2 Termination: Crimp Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 6 Gender: Receptacle Length: 13.8 mm Housing Material: Polyamide Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Beige Height: 15.1 mm Material: Nylon Number of Poles: 6 Number of Pins: 6 Contact Gender: Female Width: 15.1 mm Categories: Terminals Alternative Parts (Cross-Reference): 7-968970-1; 1586019-6; 45559-0002; 15-97-9061; 1969614-6; 1969597-6; 50-36-16720039012065 ; 039012065; 39-01-2065.; 39-01-2065..; 39-012-065; 3901-2065; 39012065; 5557-06R-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 19.6 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 600 V Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999961-39-01-2065
Packaging: Bulk
Number of Positions: 6
Pitch: 4.2 mm
Color: White
Connector Type: Socket
Number of Rows: 2
Termination: Crimp
Voltage Rating: 600 V
Current Rating: 13 A
Number of Contacts: 6
Gender: Receptacle
Length: 13.8 mm
Housing Material: Polyamide
Approvals: CSA, TUV, UL
Orientation: Straight
Housing Color: Beige
Height: 15.1 mm
Material: Nylon
Number of Poles: 6
Number of Pins: 6
Contact Gender: Female
Width: 15.1 mm
Categories: Terminals
Alternative Parts (Cross-Reference): 7-968970-1; 1586019-6; 45559-0002; 15-97-9061; 1969614-6; 1969597-6; 50-36-16720039012065; 039012065; 39-01-2065.; 39-01-2065..; 39-012-065; 3901-2065; 39012065; 5557-06R-210;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.6 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 600 V
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
13A 600V Electronic Connector
340-39-01-2065
13A 600V Electronic Connector 340-39-01-2065
6 Pos Female Power Connector, 13A, 600V, Crimp, Receptacle Product overview: 39-01-2065 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2065 can be used for catalog matching and distributor lookup.

6 Pos Female Power Connector, 13A, 600V, Crimp, Receptacle Product overview: 39-01-2065 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2065 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6795773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795773
Wire Housings & Plugs 6795773
Molex 39-01-2065 Connector Housing

Molex 39-01-2065 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795773P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795773P
Wire Housings & Plugs 6795773P
Molex 39-01-2065 Connector Housing

Molex 39-01-2065 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891506
Wire Housings & Plugs 1891506
Molex 39-01-2065 Connector Housing

Molex 39-01-2065 Connector Housing

Supplier's Site
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) - 39-01-2065 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
39-01-2065
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 39-01-2065
NEW MINI FIT CONN HOUSING

NEW MINI FIT CONN HOUSING

Buy Now
New Mini Fit Conn Housing 555706R210 Rohs Compliant Molex - 26AC7199 - Newark, An Avnet Company
Chicago, IL, United States
New Mini Fit Conn Housing 555706R210 Rohs Compliant Molex
26AC7199
New Mini Fit Conn Housing 555706R210 Rohs Compliant Molex 26AC7199
NEW MINI FIT CONN HOUSING 555706R210 ROHS COMPLIANT: YES

NEW MINI FIT CONN HOUSING 555706R210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Housing, Receptacle; PA Polyamide (Nylon) 6/6; 2; Female; 0.165 in.; UL 94V-0 - 70191043 - Allied Electronics, Inc.
Fort Worth, TX, USA
Housing, Receptacle; PA Polyamide (Nylon) 6/6; 2; Female; 0.165 in.; UL 94V-0
70191043
Housing, Receptacle; PA Polyamide (Nylon) 6/6; 2; Female; 0.165 in.; UL 94V-0 70191043
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-01-2065 999961-39-01-2065 340-39-01-2065 6795773 6795773P 1891506 39-01-2065 26AC7199 70191043
Product Name Terminals - 39-01-2065 13A 600V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) New Mini Fit Conn Housing 555706R210 Rohs Compliant Molex Housing, Receptacle; PA Polyamide (Nylon) 6/6; 2; Female; 0.165 in.; UL 94V-0
Termination Crimp Crimp Crimp
Mounting Cable Cable mount Cable mount
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products