Molex Wire Housings & Plugs 39-01-2061

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 4841849P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4841849P
Wire Housings & Plugs 4841849P
Molex 39-01-2061 Connector Housing

Molex 39-01-2061 Connector Housing

Supplier's Site
Wire Housings & Plugs - 4841849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4841849
Wire Housings & Plugs 4841849
Molex 39-01-2061 Connector Housing

Molex 39-01-2061 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1888711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1888711
Wire Housings & Plugs 1888711
Molex 39-01-2061 Connector Housing

Molex 39-01-2061 Connector Housing

Supplier's Site
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) - 39-01-2061 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
39-01-2061
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 39-01-2061
6CKT NEW MINI FIT HOUSING

6CKT NEW MINI FIT HOUSING

Buy Now
6Ckt New Mini Fit Housing 555906P Rohs Compliant Molex - 26AC7198 - Newark, An Avnet Company
Chicago, IL, United States
6Ckt New Mini Fit Housing 555906P Rohs Compliant Molex
26AC7198
6Ckt New Mini Fit Housing 555906P Rohs Compliant Molex 26AC7198
6CKT NEW MINI FIT HOUSING 555906P ROHS COMPLIANT: YES

6CKT NEW MINI FIT HOUSING 555906P ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector Housing, Plug, 6Pos; Product Range Molex - 25H7900 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Molex
25H7900
Connector Housing, Plug, 6Pos; Product Range Molex 25H7900
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 6Pos; Product Range Molex - 09WX0456 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Molex
09WX0456
Connector Housing, Plug, 6Pos; Product Range Molex 09WX0456
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:Mini-Fit Jr. 5559 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5558, 30490 & Mini-Fit Plus 46012 Series Pin Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
PLUG HOUSING-PANEL MOUNT;94V-2;6 CIRCUITS - 70190714 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG HOUSING-PANEL MOUNT;94V-2;6 CIRCUITS
70190714
PLUG HOUSING-PANEL MOUNT;94V-2;6 CIRCUITS 70190714
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-01-2061 4841849P 4841849 1888711 39-01-2061 26AC7198 25H7900 70190714
Product Name Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 6Ckt New Mini Fit Housing 555906P Rohs Compliant Molex Connector Housing, Plug, 6Pos; Product Range Molex PLUG HOUSING-PANEL MOUNT;94V-2;6 CIRCUITS
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1318115-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
PC Pin, Single Post Connectors - 36-1401-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details