Molex Connector Housing, Rcpt, 4Pos; Product Range Molex 39-01-2045

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Molex - 34R5698 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Molex
34R5698
Connector Housing, Rcpt, 4Pos; Product Range Molex 34R5698
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 4Pos; Product Range Molex - 56H7721 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Molex
56H7721
Connector Housing, Rcpt, 4Pos; Product Range Molex 56H7721
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 5556 & Mini-Fit Plus HCS 45750 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34R5698
Product Name Connector Housing, Rcpt, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 120 mm (4.72 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details