Molex Connectors, Interconnects - Rectangular Connectors - Housings 39-01-2045

Description
Win Source Part Number: 1038351-39-01-2045 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Bag Standard Package: 1 Alternative Parts (Cross-Reference): 2035366-7; 39-01-3048; 39-01-3045; 50-36-2301; 1565087-1; 925076; 176284-10039012045; 039012045; 39-01-2045.; 39-01-2045...; 39-01-2045....; 3901-2045; 39012045; 5557-04R-210; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.7080 Mfr: Molex Other Names: 2266-39-01-2045 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1038351-39-01-2045 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Bag Standard Package: 1 Alternative Parts (Cross-Reference): 2035366-7; 39-01-3048; 39-01-3045; 50-36-2301; 1565087-1; 925076; 176284-10039012045; 039012045; 39-01-2045.; 39-01-2045...; 39-01-2045....; 3901-2045; 39012045; 5557-04R-210; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.7080 Mfr: Molex Other Names: 2266-39-01-2045 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 1038351-39-01-2045 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1038351-39-01-2045
Connectors, Interconnects - Rectangular Connectors - Housings 1038351-39-01-2045
Win Source Part Number: 1038351-39-01-2045 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: * Package: Bag Standard Package: 1 Alternative Parts (Cross-Reference): 2035366-7; 39-01-3048; 39-01-3045; 50-36-2301; 1565087-1; 925076; 176284-10039012045; 039012045; 39-01-2045.; 39-01-2045...; 39-01-2045....; 3901-2045; 39012045; 5557-04R-210; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8538.90.7080 Mfr: Molex Other Names: 2266-39-01-2045 RoHS Status: RoHS non-compliant

Win Source Part Number: 1038351-39-01-2045
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: *
Package: Bag
Standard Package: 1
Alternative Parts (Cross-Reference): 2035366-7; 39-01-3048; 39-01-3045; 50-36-2301; 1565087-1; 925076; 176284-10039012045; 039012045; 39-01-2045.; 39-01-2045...; 39-01-2045....; 3901-2045; 39012045; 5557-04R-210;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Mfr: Molex
Other Names: 2266-39-01-2045
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) - 39-01-2045 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
39-01-2045
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 39-01-2045
4CKT RECEPTACLE HOUSING 55704R210

4CKT RECEPTACLE HOUSING 55704R210

Buy Now
Wire Housings & Plugs - 6795776P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795776P
Wire Housings & Plugs 6795776P
Molex 39-01-2045 Connector Housing

Molex 39-01-2045 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795776
Wire Housings & Plugs 6795776
Molex 39-01-2045 Connector Housing

Molex 39-01-2045 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891381
Wire Housings & Plugs 1891381
Molex 39-01-2045 Connector Housing

Molex 39-01-2045 Connector Housing

Supplier's Site
Singapore, Singapore
600V 13A Electronic Connector
340-39-01-2045
600V 13A Electronic Connector 340-39-01-2045
4 Pos Female Crimp Power Connector, 600V, 13A, UL94 V-0 Product overview: 39-01-2045 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2045 can be used for catalog matching and distributor lookup.

4 Pos Female Crimp Power Connector, 600V, 13A, UL94 V-0 Product overview: 39-01-2045 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2045 can be used for catalog matching and distributor lookup.

Supplier's Site
4Ckt Receptacle Housing 555704R210 Rohs Compliant Molex - 26AC7195 - Newark, An Avnet Company
Chicago, IL, United States
4Ckt Receptacle Housing 555704R210 Rohs Compliant Molex
26AC7195
4Ckt Receptacle Housing 555704R210 Rohs Compliant Molex 26AC7195
4CKT RECEPTACLE HOUSING 555704R210 ROHS COMPLIANT: YES

4CKT RECEPTACLE HOUSING 555704R210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
RECEPTACLE HOUSING;94V-0;4 CIRCUITS - 70190858 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE HOUSING;94V-0;4 CIRCUITS
70190858
RECEPTACLE HOUSING;94V-0;4 CIRCUITS 70190858
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1038351-39-01-2045 39-01-2045 39-01-2045 6795776P 6795776 1891381 340-39-01-2045 26AC7195 70190858
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs 600V 13A Electronic Connector 4Ckt Receptacle Housing 555704R210 Rohs Compliant Molex RECEPTACLE HOUSING;94V-0;4 CIRCUITS
Connector Type Rectangular Connectors, Heavy Duty
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight Straight
Mounting Cable mount Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) B/H Solder type Gold Plated Connector - ET-BFS-BH-ST - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Rectangular Connector Accessories - XG4E-1631-S002-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details