Molex Circular Connectors - Circular Connectors - Housings - 39-01-2026 39-01-2026

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022285-39-01-2026 Packaging: Bulk Number of Positions: 2 Pitch: 4.2 mm Color: White Connector Type: Pin Number of Rows: 2 Termination: Crimp Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 2 Gender: Male Length: 10.8 mm Housing Material: Polyamide Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Natural Height: 11.6 mm Material: Nylon Number of Poles: 2 Number of Pins: 2 Contact Gender: Male Width: 11.6 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 293224-5; 794953-2; 1586018-2; 1969599-2; 50-36-1678; 39-01-3023; 39-28-10230039012026 ; 039012026; 39-01-2026.; 39-01-2026..; 39-01-2026...; 3901-2026; 39012026; 5559-02P-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 23.9 mm Lead Free: Yes Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022285-39-01-2026 Packaging: Bulk Number of Positions: 2 Pitch: 4.2 mm Color: White Connector Type: Pin Number of Rows: 2 Termination: Crimp Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 2 Gender: Male Length: 10.8 mm Housing Material: Polyamide Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Natural Height: 11.6 mm Material: Nylon Number of Poles: 2 Number of Pins: 2 Contact Gender: Male Width: 11.6 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 293224-5; 794953-2; 1586018-2; 1969599-2; 50-36-1678; 39-01-3023; 39-28-10230039012026 ; 039012026; 39-01-2026.; 39-01-2026..; 39-01-2026...; 3901-2026; 39012026; 5559-02P-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 23.9 mm Lead Free: Yes Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 39-01-2026 - 1022285-39-01-2026 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 39-01-2026
1022285-39-01-2026
Circular Connectors - Circular Connectors - Housings - 39-01-2026 1022285-39-01-2026
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022285-39-01-2026 Packaging: Bulk Number of Positions: 2 Pitch: 4.2 mm Color: White Connector Type: Pin Number of Rows: 2 Termination: Crimp Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 2 Gender: Male Length: 10.8 mm Housing Material: Polyamide Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Natural Height: 11.6 mm Material: Nylon Number of Poles: 2 Number of Pins: 2 Contact Gender: Male Width: 11.6 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 293224-5; 794953-2; 1586018-2; 1969599-2; 50-36-1678; 39-01-3023; 39-28-10230039012026 ; 039012026; 39-01-2026.; 39-01-2026..; 39-01-2026...; 3901-2026; 39012026; 5559-02P-210; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 23.9 mm Lead Free: Yes Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022285-39-01-2026
Packaging: Bulk
Number of Positions: 2
Pitch: 4.2 mm
Color: White
Connector Type: Pin
Number of Rows: 2
Termination: Crimp
Voltage Rating: 600 V
Current Rating: 13 A
Number of Contacts: 2
Gender: Male
Length: 10.8 mm
Housing Material: Polyamide
Approvals: CSA, TUV, UL
Orientation: Straight
Housing Color: Natural
Height: 11.6 mm
Material: Nylon
Number of Poles: 2
Number of Pins: 2
Contact Gender: Male
Width: 11.6 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 293224-5; 794953-2; 1586018-2; 1969599-2; 50-36-1678; 39-01-3023; 39-28-10230039012026; 039012026; 39-01-2026.; 39-01-2026..; 39-01-2026...; 3901-2026; 39012026; 5559-02P-210;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 23.9 mm
Lead Free: Yes
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Wire Housings & Plugs - 6795767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795767
Wire Housings & Plugs 6795767
Molex 39-01-2026 Connector Housing

Molex 39-01-2026 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795767P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795767P
Wire Housings & Plugs 6795767P
Molex 39-01-2026 Connector Housing

Molex 39-01-2026 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891443
Wire Housings & Plugs 1891443
Molex 39-01-2026 Connector Housing

Molex 39-01-2026 Connector Housing

Supplier's Site
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) - 39-01-2026 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
39-01-2026
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 39-01-2026
2CKT NEW MINI FIT HOUSING 555902P210

2CKT NEW MINI FIT HOUSING 555902P210

Buy Now
Singapore, Singapore
13A 600V Electronic Connector
340-39-01-2026
13A 600V Electronic Connector 340-39-01-2026
2 Pos Rectangular Power Connector, 13A, 600V, Male Pin, Crimp Product overview: 39-01-2026 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2026 can be used for catalog matching and distributor lookup.

2 Pos Rectangular Power Connector, 13A, 600V, Male Pin, Crimp Product overview: 39-01-2026 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-01-2026 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
2Ckt New Mini Fit Housing 555902P210 Rohs Compliant Molex - 28AC9131 - Newark, An Avnet Company
Chicago, IL, United States
2Ckt New Mini Fit Housing 555902P210 Rohs Compliant Molex
28AC9131
2Ckt New Mini Fit Housing 555902P210 Rohs Compliant Molex 28AC9131
2CKT NEW MINI FIT HOUSING 555902P210 ROHS COMPLIANT: YES

2CKT NEW MINI FIT HOUSING 555902P210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
PLUG HOUSING-PANEL MOUNT;94V-0;2 CIRCUITS - 70190748 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG HOUSING-PANEL MOUNT;94V-0;2 CIRCUITS
70190748
PLUG HOUSING-PANEL MOUNT;94V-0;2 CIRCUITS 70190748
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1022285-39-01-2026 6795767 6795767P 1891443 39-01-2026 340-39-01-2026 39-01-2026 28AC9131 70190748
Product Name Circular Connectors - Circular Connectors - Housings - 39-01-2026 Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 13A 600V Electronic Connector 2Ckt New Mini Fit Housing 555902P210 Rohs Compliant Molex PLUG HOUSING-PANEL MOUNT;94V-0;2 CIRCUITS
Connector Type Circular / Cylindrical Connectors
Termination Crimp Crimp Crimp
Mounting Panel Cable mount Panel mount
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details