Molex 39-01-2020 Crimp Connector Housing
Molex 39-01-2020 Crimp Connector Housing
Molex 39-01-2020 Crimp Connector Housing
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039825-39-01-2020
Packaging: Bulk
Number of Positions: 2
Pitch: 4.2 mm
Color: Natural
Connector Type: Socket
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 6 A
Number of Contacts: 2
Gender: Receptacle
Length: 5.4 mm
Housing Material: Nylon
Approvals: CSA, TUV, UL
Orientation: Straight
Housing Color: Natural
Body Material: Nylon, Polyamide
Contact Resistance: 10 mΩ
Height: 14.1 mm
Number of Pins: 2
Width: 14.1 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 1969597-2; 39-01-3028; 39-01-3022; 03-06-1023; 643817-2; 5-928247-20039012020
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.6 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
REACH SVHC: Unknown
Flammability Rating: UL94 V-2
2 Pos Female Power Connector, 13A, 600V, Crimp, Straight Product overview: 39-01-2020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-39-01-2020 can be used for catalog matching and distributor lookup.
CRIMP REC HOUSING 555702R ROHS COMPLIANT: YES
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Mini-Fit Jr. 5557 Series; Gender:Receptacle; No. of Positions:2Positions
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4841748P | 4841748 | 1891362 | 39-01-2020 | 1039825-39-01-2020 | 2027-39-01-2020 | 26AC7190 | 70190678 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Wire Housings & Plugs | Circular Connectors - Circular Connectors - Housings - 39-01-2020 | 13A 600V Electronic Connector | Crimp Rec Housing 555702R Rohs Compliant Molex | RECEPTACLE HOUSING;94V-2;2 CIRCUITS | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight; Straight | Straight | Straight | ||||
| Mounting | Cable mount | Cable mount | Cable | |||||
| Connector Type | Circular / Cylindrical Connectors |