Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999906-39-00-0435
Connector Type: Connector, PCB, Signal
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 5 A
Gender: Female
Length: 14.7 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Contact Resistance: 20 mΩ
Insulation: Non-Insulated
Height: 2.3 mm
Contact Gender: Female
Plating: Tin
Categories: Card Edge Connectors - Edgeboard Connectors
Alternative Parts (Cross-Reference): 350628-5; 516-290-590; 516-290-500; 583853-8; 516-290-541; 1-583616-00039000435
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 2.3 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Wire/Cable Gauge: 28 AWG
Max Current Rating: 9 A
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 28 AWG
Connector
Wire Terminal, LEAD FREE Product overview: 39-00-0435 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0435 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 999906-39-00-0435 | 39-00-0435 | 332-39-00-0435 | 91M9863 |
| Product Name | Card Edge Connectors - Edgeboard Connectors - 39-00-0435 | Electronic Connector | Contact, Socket, 22Awg, Crimp; Product Range Molex | |
| Connector Type | Card Edge Connector | |||
| Termination | Crimp | Crimp | ||
| Mounting | Cable |