Molex Connectors Crimp Terminals, Splices, Lugs - Unreviewed 39-00-0434

Description
1K CUT STRIP - MINIFIT TERM CR
Request a Quote Datasheet
Description
1K CUT STRIP - MINIFIT TERM CR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 39-00-0434 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
39-00-0434
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 39-00-0434
1K CUT STRIP - MINIFIT TERM CR

1K CUT STRIP - MINIFIT TERM CR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 35X2761 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
35X2761
Contact, Socket, 22Awg, Crimp; Product Range Molex 35X2761
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557 Series RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 28-22Awg, Crimp; Product Range Molex - 91M9862 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Molex
91M9862
Contact, Socket, 28-22Awg, Crimp; Product Range Molex 91M9862
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-00-0434 39-00-0434 35X2761 91M9862
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Socket, 28-22Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products