Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 39-00-0432

Description
CUT STRIP -NEW MINI FIT
Request a Quote Datasheet
Description
CUT STRIP -NEW MINI FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 39-00-0432 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
39-00-0432
Connectors Crimp Contacts, Commercial, Stamped & Formed 39-00-0432
CUT STRIP -NEW MINI FIT

CUT STRIP -NEW MINI FIT

Buy Now
Contact, Pin, 22Awg, Crimp; Product Range Molex - 55M8114 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Molex
55M8114
Contact, Pin, 22Awg, Crimp; Product Range Molex 55M8114
CONTACT, PIN, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 22Awg, Crimp; Product Range Molex - 37AC1151 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Molex
37AC1151
Contact, Pin, 22Awg, Crimp; Product Range Molex 37AC1151
CONTACT, PIN, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Mini-Fit Jr. 5559 Series Plug RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Mini-Fit Jr. 5559 Series Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22Awg, Crimp; Product Range Molex - 37AC1150 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Molex
37AC1150
Contact, Pin, 22Awg, Crimp; Product Range Molex 37AC1150
CONTACT, PIN, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Mini-Fit Jr. 5559 Series Plug RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Mini-Fit Jr. 5559 Series Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-00-0432 55M8114 37AC1151
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Pin, 22Awg, Crimp; Product Range Molex Contact, Pin, 22Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details