Connector
MINIFIT TERM CRP FEM CHAIN BS 30AU 18-24 ROHS COMPLIANT: YES
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
CONTACT, SOCKET, 24-18AWG, CRIMP ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-00-0428 | 26AC7187 | 63M5037 |
| Product Name | Minifit Term Crp Fem Chain Bs 30Au 18-24 Rohs Compliant Molex | Contact, Socket, 18Awg, Crimp; Product Range Molex | |
| Termination | Crimp |