Molex 17A Electronic Connector 39-00-0308

Description
Female Crimp Signal Terminal, Brass/Tin Plated, 17A, 24-18AWG Product overview: 39-00-0308 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-00-0308 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Signal Terminal, Brass/Tin Plated, 17A, 24-18AWG Product overview: 39-00-0308 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-00-0308 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
17A Electronic Connector
340-39-00-0308
17A Electronic Connector 340-39-00-0308
Female Crimp Signal Terminal, Brass/Tin Plated, 17A, 24-18AWG Product overview: 39-00-0308 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-00-0308 can be used for catalog matching and distributor lookup.

Female Crimp Signal Terminal, Brass/Tin Plated, 17A, 24-18AWG Product overview: 39-00-0308 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-39-00-0308 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 39-00-0308 - 1128352-39-00-0308 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 39-00-0308
1128352-39-00-0308
Rectangular Connectors - 39-00-0308 1128352-39-00-0308
Manufacturer: Molex, LLC Win Source Part Number: 1128352-39-00-0308 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 1128352-39-00-0308
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Contact, Socket, Crimp, 18Awg; Svhc Molex - 01AH8315 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 18Awg; Svhc Molex
01AH8315
Contact, Socket, Crimp, 18Awg; Svhc Molex 01AH8315
CONTACT, SOCKET, CRIMP, 18AWG; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 18AWG; SVHC:NO SVHC (15-JAN-2019) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-39-00-0308 1128352-39-00-0308 01AH8315
Product Name 17A Electronic Connector Rectangular Connectors - 39-00-0308 Contact, Socket, Crimp, 18Awg; Svhc Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078496 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details