Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973928-39-00-0282
Packaging: Cut Tape (CT)
Number of Positions: 6
Pitch: 2 mm
Connector Type: Connector, PCB, Signal, Socket
Termination: Crimp
Contact Material: Brass
Current Rating: 5 A
Gender: Female
Length: 22 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Contact Resistance: 10 mΩ
Height: 4.8 mm
Shape: Straight
Number of Poles: 1
Contact Gender: Female
Plating: Tin
Width: 5.3 mm
Categories: OEM Parts(0-9)
Country of Origin: SG
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 5.3 mm
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Wire/Cable Gauge: 20 AWG
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 24 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973928-39-00-0282 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 39-00-0282 |