CUT STRIP - MINIFIT TERM CRP MALE C BZ AU 22-28
Male Crimp Terminal, 9A, 600V, Gold/Tin, Bronze, Straight Product overview: 39-00-0221 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-39-00-0221 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 906700-39-00-0221
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.90.4000
CONTACT, PIN, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG; Connector Type:Contact RoHS Compliant: Yes
CONTACT, PIN, 28-22AWG, CRIMP ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-00-0221 | 332-39-00-0221 | 906700-39-00-0221 | 95C0427 | 90AJ7766 |
| Product Name | Connectors | 9A 600V Electronic Connector | Rectangular Connectors - 39-00-0221 | Contact, Pin, 22Awg, Crimp; Product Range Molex | Contact, Pin, 28-22Awg, Crimp Rohs Compliant Molex |
| Gender | Male / Plug | ||||
| Termination | Crimp | Crimp | |||
| Voltage Rating | 600 volts |