Molex Connectors 39-00-0213

Description
CUT STRIP 18-24AWG TIN FEM MINIFIT
Request a Quote Datasheet
Description
CUT STRIP 18-24AWG TIN FEM MINIFIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-00-0213 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-00-0213
Connectors 39-00-0213
CUT STRIP 18-24AWG TIN FEM MINIFIT

CUT STRIP 18-24AWG TIN FEM MINIFIT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 18Awg, Crimp; Product Range Molex - 84C9647 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
84C9647
Contact, Socket, 18Awg, Crimp; Product Range Molex 84C9647
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 18Awg, Crimp; Product Range Molex - 28X2744 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
28X2744
Contact, Socket, 18Awg, Crimp; Product Range Molex 28X2744
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Contact, Mini-Fitr Jr.t, 5556 Series, Socket, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 86T5110 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Fitr Jr.t, 5556 Series, Socket, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
86T5110
Contact, Mini-Fitr Jr.t, 5556 Series, Socket, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 86T5110
Contact, Mini-Fitr Jr.T, 5556 Series, Socket, 24 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Mini-Fitr Jr.T, 5556 Series, Socket, 24 AWG, 18 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 18Awg, Crimp; Product Range Molex - 35X2760 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
35X2760
Contact, Socket, 18Awg, Crimp; Product Range Molex 35X2760
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557, RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-00-0213 39-00-0213 84C9647 86T5110 35X2760
Product Name Connectors Contact, Socket, 18Awg, Crimp; Product Range Molex Contact, Mini-Fitr Jr.t, 5556 Series, Socket, 24 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex Contact, Socket, 18Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details