Molex Connectors 39-00-0185

Description
CUT STRIP - MINIFIT TERM CRP F
Request a Quote Datasheet
Description
CUT STRIP - MINIFIT TERM CRP F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 39-00-0185 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-00-0185
Connectors 39-00-0185
CUT STRIP - MINIFIT TERM CRP F

CUT STRIP - MINIFIT TERM CRP F

Buy Now
Contact, Socket, 16Awg, Crimp; Product Range Molex - 01H9230 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Molex
01H9230
Contact, Socket, 16Awg, Crimp; Product Range Molex 01H9230
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Connector Type:Contact RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Connector Type:Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Minifit Term Crp Fem Chn Bz 30Au 16Awg Rohs Compliant Molex - 26AC7185 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Term Crp Fem Chn Bz 30Au 16Awg Rohs Compliant Molex
26AC7185
Minifit Term Crp Fem Chn Bz 30Au 16Awg Rohs Compliant Molex 26AC7185
MINIFIT TERM CRP FEM CHN BZ 30AU 16AWG ROHS COMPLIANT: YES

MINIFIT TERM CRP FEM CHN BZ 30AU 16AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 16Awg, Crimp; Product Range Molex - 37AC1147 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Molex
37AC1147
Contact, Socket, 16Awg, Crimp; Product Range Molex 37AC1147
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557, RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex Mini-Fit Jr. 5557, RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 16Awg, Crimp, Full Reel; Product Range Molex - 29X4223 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp, Full Reel; Product Range Molex
29X4223
Contact, Socket, 16Awg, Crimp, Full Reel; Product Range Molex 29X4223
CONTACT, SOCKET, 16AWG, CRIMP, FULL REEL; Product Range:5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:Mini-Fit Jr Housings RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP, FULL REEL; Product Range:5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:Mini-Fit Jr Housings RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-00-0185 01H9230 26AC7185 29X4223
Product Name Connectors Contact, Socket, 16Awg, Crimp; Product Range Molex Minifit Term Crp Fem Chn Bz 30Au 16Awg Rohs Compliant Molex Contact, Socket, 16Awg, Crimp, Full Reel; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details