Molex MINIFIT TERM CRP FEM LSE BZ AU 39-00-0182

Description
MINIFIT TERM CRP FEM LSE BZ AU
Request a Quote
Description
MINIFIT TERM CRP FEM LSE BZ AU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MINIFIT TERM CRP FEM LSE BZ AU - 39-00-0182 - Heilind Electronics, Inc.
Wilmington, MA, United States
MINIFIT TERM CRP FEM LSE BZ AU
39-00-0182
MINIFIT TERM CRP FEM LSE BZ AU 39-00-0182
MINIFIT TERM CRP FEM LSE BZ AU

MINIFIT TERM CRP FEM LSE BZ AU

Buy Now
4.20MM FEMALE CRIMP TERM 18 - 70190575 - Allied Electronics, Inc.
Fort Worth, TX, USA
4.20MM FEMALE CRIMP TERM 18
70190575
4.20MM FEMALE CRIMP TERM 18 70190575
4.20MM FEMALE CRIMP TERM 18

4.20MM FEMALE CRIMP TERM 18

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 39-00-0182 70190575
Product Name MINIFIT TERM CRP FEM LSE BZ AU 4.20MM FEMALE CRIMP TERM 18
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details