Molex Connectors 39-00-0181

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 39-00-0181 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
39-00-0181
Connectors 39-00-0181
CUT STRIP MINIFIT TERM CRP FE

CUT STRIP MINIFIT TERM CRP FE

Buy Now
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Phosphor Bronze, Socket Rohs Compliant Molex - 35X2758 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Phosphor Bronze, Socket Rohs Compliant Molex
35X2758
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Phosphor Bronze, Socket Rohs Compliant Molex 35X2758
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Phosphor Bronze, Socket RoHS Compliant: Yes

Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Phosphor Bronze, Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24-18Awg, Crimp, Full Reel; Series Molex - 95H7359 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp, Full Reel; Series Molex
95H7359
Contact, Socket, 24-18Awg, Crimp, Full Reel; Series Molex 95H7359
CONTACT, SOCKET, 24-18AWG, CRIMP, FULL REEL; Series:Mini-Fit Jr; For Use With:Mini-Fit Series Housings Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP, FULL REEL; Series:Mini-Fit Jr; For Use With:Mini-Fit Series Housings Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Phosphor Bronze, Socket Rohs Compliant Molex - 86T5109 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Phosphor Bronze, Socket Rohs Compliant Molex
86T5109
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Phosphor Bronze, Socket Rohs Compliant Molex 86T5109
Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Phosphor Bronze, Socket RoHS Compliant: Yes

Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Phosphor Bronze, Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 18Awg, Crimp; Product Range Molex - 99W6433 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
99W6433
Contact, Socket, 18Awg, Crimp; Product Range Molex 99W6433
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-00-0181 39-00-0181 35X2758 95H7359 99W6433
Product Name Connectors Rectangular Power Contact, Mini-Fit Jr. 5556 Series, Gold Plated Contacts, Phosphor Bronze, Socket Rohs Compliant Molex Contact, Socket, 24-18Awg, Crimp, Full Reel; Series Molex Contact, Socket, 18Awg, Crimp; Product Range Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products