Molex Connectors Crimp Contacts, Commercial, Machined 39-00-0139

Description
CUT STRIP - MINIFIT TERM CRP FEM CHN BS 5 AU 22-28
Request a Quote Datasheet
Description
CUT STRIP - MINIFIT TERM CRP FEM CHN BS 5 AU 22-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Machined - 39-00-0139 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
39-00-0139
Connectors Crimp Contacts, Commercial, Machined 39-00-0139
CUT STRIP - MINIFIT TERM CRP FEM CHN BS 5 AU 22-28

CUT STRIP - MINIFIT TERM CRP FEM CHN BS 5 AU 22-28

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, Crimp, 22Awg; Product Range Molex - 01AH8314 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22Awg; Product Range Molex
01AH8314
Contact, Socket, Crimp, 22Awg; Product Range Molex 01AH8314
CONTACT, SOCKET, CRIMP, 22AWG; PRODUCT RANGE:MINI-FIT JR. 5556 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX MINI-FIT JR. 5557 SERIES ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 22AWG; PRODUCT RANGE:MINI-FIT JR. 5556 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX MINI-FIT JR. 5557 SERIES ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, Crimp, 22Awg; Product Range Molex - 26AH0752 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22Awg; Product Range Molex
26AH0752
Contact, Socket, Crimp, 22Awg; Product Range Molex 26AH0752
CONTACT, SOCKET, CRIMP, 22AWG; PRODUCT RANGE:MINI-FIT JR. 5556 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX MINI-FIT JR. 5557 SERIES ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 22AWG; PRODUCT RANGE:MINI-FIT JR. 5556 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:22AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX MINI-FIT JR. 5557 SERIES ROHS COMPLIANT: YES

Supplier's Site Datasheet
Minifit Term Crp Fem Chn Bs 50Au 22-28 Rohs Compliant Molex - 91M9829 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Term Crp Fem Chn Bs 50Au 22-28 Rohs Compliant Molex
91M9829
Minifit Term Crp Fem Chn Bs 50Au 22-28 Rohs Compliant Molex 91M9829
MiniFit Term Crp Fem Chn Bs 50Au 22-28 RoHS Compliant: Yes

MiniFit Term Crp Fem Chn Bs 50Au 22-28 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-00-0139 39-00-0139 01AH8314 91M9829
Product Name Connectors Crimp Contacts, Commercial, Machined Contact, Socket, Crimp, 22Awg; Product Range Molex Minifit Term Crp Fem Chn Bs 50Au 22-28 Rohs Compliant Molex
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Coaxial Connector (RF) Adapters - 1124-1304-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers