Molex MINIFIT TERM CRP MALE L BS TIN 39-00-0121

Description
MINIFIT TERM CRP MALE L BS TIN
Request a Quote
Description
MINIFIT TERM CRP MALE L BS TIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MINIFIT TERM CRP MALE L BS TIN - 39-00-0121 - Heilind Electronics, Inc.
Wilmington, MA, United States
MINIFIT TERM CRP MALE L BS TIN
39-00-0121
MINIFIT TERM CRP MALE L BS TIN 39-00-0121
MINIFIT TERM CRP MALE L BS TIN

MINIFIT TERM CRP MALE L BS TIN

Buy Now
Mini-Fit Jr. Connectors LOOSE TERMINALS - 70090738 - Allied Electronics, Inc.
Fort Worth, TX, USA
Mini-Fit Jr. Connectors LOOSE TERMINALS
70090738
Mini-Fit Jr. Connectors LOOSE TERMINALS 70090738
Mini-Fit Jr. Connectors LOOSE TERMINALS

Mini-Fit Jr. Connectors LOOSE TERMINALS

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 39-00-0121 70090738
Product Name MINIFIT TERM CRP MALE L BS TIN Mini-Fit Jr. Connectors LOOSE TERMINALS
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
#8 Stud Lockwasher Solder Lug - 7316 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details