Molex Contact, Pin, 18Awg, Crimp; Product Range Molex 39-00-0121

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 18Awg, Crimp; Product Range Molex - 92C8355 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Molex
92C8355
Contact, Pin, 18Awg, Crimp; Product Range Molex 92C8355
CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39-00-0121 92C8355
Product Name Contact, Pin, 18Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details