Molex Contact, Pin, 16Awg, Crimp; Product Range Molex 39-00-0096

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 16Awg, Crimp; Product Range Molex - 73J5213 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16Awg, Crimp; Product Range Molex
73J5213
Contact, Pin, 16Awg, Crimp; Product Range Molex 73J5213
CONTACT, PIN, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Minifit Term Crp Male L Bs Au 16Awg Rohs Compliant Molex - 28AC9123 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Term Crp Male L Bs Au 16Awg Rohs Compliant Molex
28AC9123
Minifit Term Crp Male L Bs Au 16Awg Rohs Compliant Molex 28AC9123
MINIFIT TERM CRP MALE L BS AU 16AWG ROHS COMPLIANT: YES

MINIFIT TERM CRP MALE L BS AU 16AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-00-0096 73J5213 28AC9123
Product Name Contact, Pin, 16Awg, Crimp; Product Range Molex Minifit Term Crp Male L Bs Au 16Awg Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data