Molex Contact, Pin, 28-22Awg, Crimp; Series Molex 39-00-0087

Description
CONTACT, PIN, 28-22AWG, CRIMP; Series:Mini-Fit Jr.; For Use With:Mini-Fit Jr. Housings; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold; Contact Termination:Crimp; Wire Size (AWG):28-22; Connector Type:Contact RoHS Compliant: No
Description
CONTACT, PIN, 28-22AWG, CRIMP; Series:Mini-Fit Jr.; For Use With:Mini-Fit Jr. Housings; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold; Contact Termination:Crimp; Wire Size (AWG):28-22; Connector Type:Contact RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 28-22Awg, Crimp; Series Molex - 01H7666 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28-22Awg, Crimp; Series Molex
01H7666
Contact, Pin, 28-22Awg, Crimp; Series Molex 01H7666
CONTACT, PIN, 28-22AWG, CRIMP; Series:Mini-Fit Jr.; For Use With:Mini-Fit Jr. Housings; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold; Contact Termination:Crimp; Wire Size (AWG):28-22; Connector Type:Contact RoHS Compliant: No

CONTACT, PIN, 28-22AWG, CRIMP; Series:Mini-Fit Jr.; For Use With:Mini-Fit Jr. Housings; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold; Contact Termination:Crimp; Wire Size (AWG):28-22; Connector Type:Contact RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01H7666
Product Name Contact, Pin, 28-22Awg, Crimp; Series Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details