CONTACT, SOCKET, 22AWG, CRIMP; Product Range:Mini-Fit Jr. 5556 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:28AWG; Current Rating:9A RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93B0735 |
| Product Name | Contact, Socket, 22Awg, Crimp; Product Range Molex |
| Termination | Crimp |