Molex Contact, Pin, 16Awg, Crimp; Product Range Molex 39-00-0083

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 16Awg, Crimp; Product Range Molex - 56H7619 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16Awg, Crimp; Product Range Molex
56H7619
Contact, Pin, 16Awg, Crimp; Product Range Molex 56H7619
CONTACT, PIN, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, PIN, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 16Awg, Crimp; Product Range Molex - 28X2742 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16Awg, Crimp; Product Range Molex
28X2742
Contact, Pin, 16Awg, Crimp; Product Range Molex 28X2742
CONTACT, PIN, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, PIN, 16AWG, CRIMP; Product Range:Mini-Fit Jr. 5558 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39-00-0083 56H7619
Product Name Contact, Pin, 16Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details